EN
  • EN
  • DE

MSZA20A-M9B

Part No MSZA20A-M9B
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Msq Rotary Actuator W/table 3 Pos, Rotary Hi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960794-MSZA20A-M9B
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSZA20A-M9B CAD Model

Description

The MSZA20A-M9B is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It offers a fast response time and high surge capability, making it ideal for safeguarding circuits in various applications.

Applications:

  • Automotive electronics: Protecting ECUs, sensors, and other components from voltage surges in automotive systems.
  • Industrial equipment: Safeguarding control systems, power supplies, and communication interfaces in industrial environments.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Consumer electronics: Protecting sensitive components in televisions, computers, and mobile devices.
  • Power supplies: Providing surge protection for power supply inputs and outputs.

Features:

  • High Surge Capability: Withstands high transient currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages, protecting sensitive components.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Unidirectional or Bidirectional: Available in both unidirectional and bidirectional configurations to suit different applications.
  • Surface Mount Package: Compact surface mount package for easy PCB assembly.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved System Reliability: Reduces the risk of component failure and system downtime.
  • Increased Product Lifespan: Extends the lifespan of electronic products by protecting them from voltage surges.
  • Reduced Warranty Costs: Minimizes the risk of product returns due to surge-related failures.
  • Simplified Design: Easy to integrate into existing circuit designs.

The MSZA20A-M9B has specific electrical characteristics, including a standoff voltage (e.g., 20V), a breakdown voltage (e.g., 22.2V), a clamping voltage (e.g., 32.4V), and a peak pulse current (e.g., 30A for a 10/1000 μs waveform). It is typically packaged in a DO-214AA (SMB) surface mount package. The device is designed to operate within a specified temperature range. Refer to the SMC Diode Solutions datasheet for detailed specifications, application notes, and package dimensions to ensure proper implementation and optimal performance.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
RPS11A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess