EN
  • EN
  • DE

G51-7-01

Part No G51-7-01
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Ar Regulator Gauge
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142319-G51-7-01
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G51-7-01 CAD Model

Description

The G51-7-01 is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It is engineered to quickly clamp overvoltage events to a safe level, thereby preventing damage to downstream circuitry.

Applications

  • Protection of I/O interfaces in electronic equipment.
  • Protection of data lines in communication systems.
  • Protection of power supplies in industrial and consumer electronics.
  • Protection of automotive electronics from voltage surges.
  • ESD protection for portable devices.

Features

  • Unidirectional TVS Diode: Provides overvoltage protection in one direction.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Small Package Size: Allows for easy integration into compact designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Enhanced Protection: Protects sensitive electronic components from voltage transients.
  • Improved System Reliability: Prevents damage and extends the lifespan of electronic equipment.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges.
  • Cost-Effective Solution: Provides a simple and effective way to protect against transient voltages.
  • Easy Implementation: Can be easily integrated into existing designs.

Additional Details

The G51-7-01 typically features a standoff voltage (working voltage) around 5V. Its clamping voltage and surge current capability are specified in the SMC Diode Solutions datasheet. The specific surge current rating, clamping voltage, and response time will depend on the exact specifications outlined in the datasheet. The device is available in a surface-mount package for automated assembly. Refer to the official datasheet for complete electrical characteristics, thermal specifications, and application guidelines.

You May Also Be Interested in

Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess