EN
  • EN
  • DE

AD537SD/883B

Part No AD537SD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC V/F CONV 100KHZ 14CDIP / Voltage to Frequency Converter IC 100 kHz ±0.05% 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - V/F and F/V Converters
Mfr Analog Devices Inc.
Package Tube
Type Voltage to Frequency
Frequency - Max 100 kHz
Full Scale ±30ppm/°C
Linearity ±0.05%
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD537
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD537SD/883B,ANAANAAD537SD/883B
Standard Package 1
Win Source Part Number 999574-AD537SD/883B
Ultra Librarian 3D Model Ultra Librarian AD537SD/883B CAD Model

Description

Analog Devices Inc. - Precision Integrated Circuit

The AD537SD/883B is a high-performance, monolithic voltage-to-frequency converter produced by Analog Devices Inc., a leader in the manufacture of precision electronic components. This integrated circuit (IC) is designed to deliver accurate and reliable performance in a wide range of demanding applications, including industrial, medical, and military systems where precision is paramount.

The device operates over a wide supply voltage range and is capable of accepting a wide range of input voltage levels, making it highly versatile for various design requirements. The AD537SD/883B is particularly well-suited for analog-to-digital conversion, long-term integration, frequency-to-voltage conversion, and many types of frequency modulation and demodulation schemes.

One of the key features of the AD537SD/883B is its linearity. The converter maintains a high degree of accuracy, with nonlinearity specifications that are tightly controlled. This ensures that the output frequency is a precise representation of the input voltage, which is critical for applications where data integrity is crucial.

The robustness of the AD537SD/883B is also a significant advantage. It is manufactured to meet the stringent specifications of the 883B standard, indicating that it is designed for use in harsh environments and can withstand extreme temperatures, vibrations, and other challenging conditions without performance degradation.

With its combination of precision, reliability, and durability, the AD537SD/883B from Analog Devices Inc. is an excellent choice for designers looking for a voltage-to-frequency solution that they can trust to perform consistently, even under the most challenging circumstances.

Additional features of the AD537SD/883B include:

  • Low power consumption
  • High input impedance
  • Frequency scaling and offset adjustment capabilities
  • Single or dual supply operation
  • Hermetically sealed packaging for enhanced reliability

Overall, the AD537SD/883B embodies the commitment of Analog Devices Inc. to providing high-quality, durable, and precise electronic components that meet the needs of the most critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess