EN
  • EN
  • DE

AD536AJQ

Part No AD536AJQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Operating Supply Current 1.2mA
Supply Voltage - Operating 5 V to 36 V, ±3 V to 18 V
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 085649-AD536AJQ
Family Name AD536A
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD536AJQ CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
AD536AJD ADI CERDIP-14 United States PIN-TO-PIN
AD536AJDZ ADI CERDIP-14 United States PIN-TO-PIN
MX536AJ/D-T ADI IN-LINE United States PIN-TO-PIN
MX536AJN ADI IN-LINE United States PIN-TO-PIN
MX536AJN+ ADI IN-LINE United States PIN-TO-PIN
MX536AJQ ADI IN-LINE United States PIN-TO-PIN

Description

Analog Devices Inc. AD536AJQ Product Overview

The AD536AJQ is a high-performance, integrated true RMS-to-DC converter produced by Analog Devices Inc. Designed with precision and ease of use in mind, this innovative component offers accurate measurement of waveform signals over a wide range of applications. It is particularly suitable for systems that require an accurate RMS calculation for complex waveforms, where simple averaging methods would not suffice.

The device is capable of computing the true root-mean-square level of a waveform, regardless of its shape or complexity. This makes it an essential component in professional audio equipment, instrumentation, and other applications where precise power measurement is critical. The AD536AJQ operates with a single-ended input and can accept a wide range of input levels, while providing a high level of accuracy.

Key Features of the AD536AJQ:

  • Wide Bandwidth: The converter can handle signals with frequencies up to 300 kHz, making it suitable for a broad spectrum of audio and signal processing tasks.
  • High Accuracy: It provides a typical accuracy of ±0.5% of the full scale, ensuring reliable and precise readings.
  • Low Power Consumption: With a quiescent current of typically 1.2 mA, the AD536AJQ is optimized for low power consumption without compromising performance.
  • Flexible Power Supply: The device supports a wide power supply range from ±5 V to ±18 V, accommodating a variety of system designs and requirements.
  • Temperature Stability: It features a temperature coefficient of typically 200 ppm/°C, ensuring consistent performance across a wide temperature range.
  • Monolithic Integration: The AD536AJQ integrates a precision voltage reference and an operational amplifier, simplifying circuit design and reducing the need for additional components.

Available in a sturdy 14-lead CERDIP package, the AD536AJQ ensures a robust and reliable solution for demanding environments. Its ease of use, combined with the high level of integration, allows designers to implement an RMS-to-DC conversion solution with minimal external parts, saving on both space and cost.

Whether it's for precision measurement equipment, power monitoring systems, or audio signal processing, the AD536AJQ from Analog Devices Inc. stands out as a versatile and precise component that can significantly enhance the performance of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess