EN
  • EN
  • DE

SN74LVC3G04DCUT

Part No SN74LVC3G04DCUT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255697-SN74LVC3G04DCUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC3G04
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G04DCUT CAD Model

Description

SN74LVC3G04DCUT Triple Inverter Gate from Texas Instruments

The SN74LVC3G04DCUT is a high-performance, triple inverter gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. It is ideal for a wide range of applications including consumer electronics, computing devices, and industrial systems.

Key Features

  • Logic Type: Triple Inverter Gate
  • Supply Voltage Range: 1.65 V to 5.5 V, supporting mixed-voltage operation and enabling use in a variety of logic systems.
  • Logic Level Compatibility: 5V tolerant inputs allow the device to interface with higher voltage logic levels without damage.
  • High Drive: Capable of driving up to 24 mA, providing strong signal delivery to downstream components.
  • Low Power Consumption: Optimized for low power operation, which is critical for battery-powered and power-sensitive applications.
  • Propagation Delay: Fast propagation delay times ensure high-speed operation, essential for modern digital circuits.
  • Package: Available in an 8-pin VSSOP (DCU) package, which is suitable for space-constrained applications.
  • Operating Temperature Range: -40°C to 85°C, allowing reliable operation in a wide range of environmental conditions.

Applications

The versatility of the SN74LVC3G04DCUT makes it suitable for a variety of applications, including:

  • Logic level translation
  • Signal inversion
  • Wave shaping and pulse generation
  • Oscillator circuits
  • Glitch-free power-up/down circuits

Quality and Reliability

TI's commitment to quality ensures that the SN74LVC3G04DCUT meets strict industry standards for performance and reliability. Each device undergoes rigorous testing to guarantee its functionality under various conditions. Customers can trust in the consistent performance and long-term reliability of this triple inverter gate for their critical electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2672 $50.7680
400+ $0.2503 $100.1200
625+ $0.2419 $151.1875
890+ $0.2250 $200.2500
1,155+ $0.2165 $250.0575
1,445+ $0.2081 $300.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,190 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess