EN
  • EN
  • DE

TS3A5017PWRG4

Part No TS3A5017PWRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL SP4T ANALOG SWITCH 3.3-V/2.5-V DUAL 4:1 ANALOG MULTIPLEXER/DEMULTIPLEXER | IC SWITCH QUAD SP4T 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 12Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2.3V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 9.5ns, 3.5ns
-3db Bandwidth 165MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 19pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -49dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TS3A5017
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274312-TS3A5017PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A5017PWRG4 CAD Model

Description

Product Overview: TS3A5017PWRG4

The TS3A5017PWRG4 is a high-performance, 4-channel analog switch integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is part of TI's extensive range of switch and multiplexer products, known for their reliability and precision. The TS3A5017PWRG4 is specifically engineered to facilitate bidirectional signal switching between two sets of four channels or multiplexing for analog or digital signals.

Key Features

  • Low On-State Resistance (RON): The TS3A5017PWRG4 offers a low RON, typically around 10 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage Range: This device operates over a wide voltage range from 2.3V to 3.6V, making it suitable for various applications including battery-powered devices.
  • High-Speed Switching: Fast switching speeds make the TS3A5017PWRG4 ideal for applications that require quick signal routing, such as data acquisition systems.
  • Low Power Consumption: With its low power consumption, the device is an excellent choice for power-sensitive applications.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that one channel is disconnected before another is connected.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, enhancing its robustness and durability.

Applications

The versatility of the TS3A5017PWRG4 makes it suitable for a wide array of applications. It is commonly used in:

  • Signal gating
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable electronics
  • Medical equipment

Package and Quality

The TS3A5017PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting stringent industry requirements.

With its combination of performance, efficiency, and versatility, the TS3A5017PWRG4 from Texas Instruments stands out as a superior choice for designers looking to optimize their analog signal switching or multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,340 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess