EN
  • EN
  • DE
  • IT

LDC1614RGHR

Part No LDC1614RGHR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IND TO DGT CONV 28BIT 16WQFN  /  Inductance-to-Digital Converter 28 b I²C 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Inductance-to-Digital Converter
Number of Channels 4
Resolution (Bits) 28 b
Data Interface I2C
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LDC1614
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LDC1614RGHR-ND,296-43033-1,296-43033-2,2156-LDC1614RGHR,TEXTISLDC1614RGHR,296-43033-6
Standard Package 4,500
Win Source Part Number 1178161-LDC1614RGHR
Ultra Librarian 3D Model Ultra Librarian LDC1614RGHR CAD Model

Description

The LDC1614RGHR from Texas Instruments is a high-performance, easy-to-use inductance-to-digital converter (LDC) that is designed to provide precise inductance measurements in a wide range of applications. This innovative sensor technology enables the measurement of the position, motion, or composition of a conductive target by sensing the inductance of a coil that is part of the sensor system.

With its high-resolution and noise-immune architecture, the LDC1614RGHR is particularly well-suited for use in industrial, automotive, and consumer electronics where accurate sensing is crucial. It is commonly employed in applications such as contactless buttons, linear and rotary position sensing, and flow metering where the robustness and reliability of inductive sensing are advantageous.

Key Features:

  • High-Resolution: The device boasts a 28-bit resolution, ensuring precise inductance measurements for fine position sensing.
  • Multi-Channel: It features four independent inductance input channels, allowing for multiple sensor connections and configurations.
  • Low-Power: Designed for efficiency, it operates with a low current consumption, making it ideal for battery-powered and portable applications.
  • Noise Immunity: The LDC1614RGHR has built-in immunity to environmental noise, ensuring reliable operation even in challenging conditions.
  • Flexible Interface: It includes an I2C interface for easy communication with microcontrollers and processors.

The device comes in a compact 16-pin QFN (RGH) package, which is optimized for space-constrained applications. The LDC1614RGHR also features programmable thresholds and sensing modes, which allow designers to customize the behavior of the LDC to fit specific application needs.

Overall, the LDC1614RGHR is a versatile and reliable choice for developers looking to integrate inductive sensing into their designs. Its combination of high resolution, noise immunity, and low power consumption makes it an excellent choice for creating responsive and energy-efficient sensor solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Lowest to $23.4587
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8444 $57.6660
36+ $3.1544 $113.5584
55+ $3.0558 $168.0690
76+ $2.9572 $224.7472
98+ $2.8587 $280.1526
132+ $2.5629 $338.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,022 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess