EN
  • EN
  • DE

AD534KDZ

Part No AD534KDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136161-AD534KDZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD534
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD534KDZ CAD Model

Description

The AD534KDZ is a high-performance, precision integrated circuit from Analog Devices Inc., renowned for its exceptional functionality in analog signal processing. This multifunctional device is designed to serve as a monolithic analog computer that primarily operates as a four-quadrant multiplier. However, its versatility allows it to be easily configured for a variety of other applications, including division, squaring, square rooting, and differential amplification.

Key Features

  • High Precision: The AD534KDZ offers outstanding precision, which makes it ideal for use in high-accuracy applications. Its laser-trimmed accuracy ensures minimal nonlinearity and a low noise figure.
  • Wide Dynamic Range: With a wide dynamic range, the device can handle a broad spectrum of input signals without compromising on performance or accuracy.
  • Low Power Consumption: Engineered for efficiency, the AD534KDZ consumes low power, making it suitable for portable and battery-powered applications.
  • Flexible Supply Voltage: It can operate over a range of supply voltages, accommodating various system designs and requirements.
  • Robust Temperature Performance: The device is characterized for performance over an extended industrial temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The AD534KDZ is an indispensable component in many electronic systems. Its primary applications include:

  • High-performance analog computation
  • Complex waveform generation
  • Video signal processing
  • Audio signal processing
  • Instrumentation and control systems
  • Function generation and calibration equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD534KDZ is no exception, built to meet the highest industry standards. Its robust design ensures long-term stability and performance, making it a trustworthy choice for critical applications.

Whether you're designing a sophisticated industrial system or a high-fidelity audio application, the AD534KDZ from Analog Devices Inc. offers the precision, versatility, and reliability required to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC TRIMMED MULTIPLIER/DIV 14-DIP
Lowest to $180.4688
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
BIPOLAR MULTIPLIER 4QUAD / Analog Multiplier 4-Quadrant 8-SOIC
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $65.0846
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.5732
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.0209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5714 $177.1428
3+ $85.7143 $257.1429
4+ $82.8571 $331.4284
5+ $74.2857 $371.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess