The AD632AH is a high-precision analog multiplier manufactured by Analog Devices Inc., a company renowned for its excellence in designing and producing high-performance integrated circuits. This device is part of the AD632 series and is encapsulated in a hermetic TO-100 metal can package, ensuring robustness and reliability even in harsh environmental conditions.
Key Features
- High Accuracy: The AD632AH boasts an impressive nonlinearity specification of 0.1% max over the full temperature range, making it suitable for precision applications.
- Temperature Range: It operates effectively over a wide industrial temperature range of -55°C to +125°C, catering to a diverse set of environmental requirements.
- Low Power Consumption: With a typical power requirement of only 135 mW, the device is ideal for power-sensitive applications.
- High Impedance Differential X and Y Inputs: This feature allows for flexibility in signal processing and reduces loading on the preceding circuitry.
- Wide Dynamic Range: The AD632AH is capable of handling a wide range of input signal levels, making it versatile for various applications.
Applications
The AD632AH is suited for a variety of applications that require precise multiplication, division, squaring, and square rooting of analog signals. It is commonly used in:
- Automatic gain control systems
- Signal conditioning circuits
- Analog computation
- Voltage-controlled amplifiers and filters
- Phase detection and measurement
- Modulation and demodulation systems
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD632AH is built to meet stringent quality standards and is rigorously tested to ensure performance and durability. With its combination of accuracy, reliability, and versatility, the AD632AH is an excellent choice for designers looking for an analog multiplier that can meet the demands of complex and precise electronic systems.