EN
  • EN
  • DE

AD539KDZ

Part No AD539KDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV DUAL CH LIN 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000554-AD539KDZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)-- Linear- Analog Multipliers, Dividers
Package Tube
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Product Status Active
Product Status AD539
Ultra Librarian 3D Model Ultra Librarian AD539KDZ CAD Model

Description

The AD539KDZ from Analog Devices Inc. is a high-performance dual analog signal processor that combines versatility and precision in a single package. This integrated circuit is designed to address a wide range of signal processing tasks, from simple amplification to complex modulation, with exceptional accuracy and reliability.

Key Features

  • Wide Dynamic Range: The AD539KDZ operates with a wide dynamic range, making it suitable for applications that require handling of both small and large signal amplitudes.
  • Dual Channel: It features two independent channels that can be configured for either single-ended or differential inputs, providing flexibility for various signal processing needs.
  • High Precision: With its precision components and design, the AD539KDZ ensures low distortion and high linearity, which are critical for maintaining signal integrity.
  • Linear Multiplier: The core of the device is a linear four-quadrant multiplier that can perform a variety of mathematical operations, including multiplication, division, and square rooting.
  • Integrated Functions: This signal processor includes voltage-controlled amplifiers, accurate log and antilog converters, and a wideband operational amplifier, allowing for a multitude of analog signal processing applications.
  • Flexible Power Supply: The AD539KDZ operates on a dual power supply ranging from ±5V to ±18V, accommodating different system requirements.

Applications

The versatility of the AD539KDZ makes it an ideal choice for a variety of applications, including:

  • Audio and video signal processing
  • Communication systems
  • Instrumentation and control systems
  • Analog computation
  • Function generation
  • Modulation and demodulation circuits

Product Specifications

The AD539KDZ is offered in a ceramic DIP (Dual In-line Package) and is characterized for operation from -25°C to +85°C. Its robust design ensures consistent performance across a range of environmental conditions, making it a reliable choice for industrial and commercial applications.

Whether you need a processor for modulation, signal conditioning, or complex mathematical operations, the AD539KDZ from Analog Devices Inc. stands out as a versatile and precise solution for your analog signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $327.0677
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $75.6319
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $40.3395
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.0209
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC TRIMMED MULTIPLIER/DIV 14-DIP
Lowest to $180.4688
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess