EN
  • EN
  • DE

74ABT16240DL-T

Part No 74ABT16240DL-T
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193383-74ABT16240DL-T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16240DL-T CAD Model

Description

The 74ABT16240DL-T is a high-performance, bi-directional, non-inverting buffer/line driver designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74ABT range, which is known for its advanced BiCMOS technology. The device is tailored for improved performance in driving bus lines or buffering memory address registers.

Key Features

  • Technology: The 74ABT16240DL-T leverages advanced BiCMOS technology, ensuring high-speed operation while maintaining low power consumption.
  • Logic Type: It is a non-inverting buffer/line driver with bi-directional capabilities, allowing for versatile use in various applications.
  • Operating Voltage: The device operates at a nominal supply voltage of 5V, compatible with TTL levels, making it suitable for interfacing with legacy systems as well as modern digital logic.
  • Drive Capability: This IC offers a high drive capability, with 64mA output drive at 5V, which is ideal for driving heavy loads on bus lines.
  • Package: The component comes in a 48-pin SSOP (Shrink Small Outline Package) which is conducive for space-saving designs.
  • Output Type: 3-State outputs, which include a disable feature that allows for bus sharing or system isolation, thus enhancing system flexibility.
  • Speed: The device boasts a fast propagation delay, ensuring high-speed data transmission for time-critical applications.

Applications

The 74ABT16240DL-T is suitable for a wide range of applications that require high-speed and reliable data transmission. This includes, but is not limited to:

  • Bus drivers in computing and data processing systems
  • Buffering in memory address registers
  • Communication infrastructure
  • High-speed data paths in networking equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74ABT16240DL-T is rigorously tested to meet industry standards and is designed for long-term performance in demanding environments.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Conexant Systems
Need more? Email Us
Anachip Corp
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess