EN
  • EN
  • DE

AD5308BRU-REEL7

Part No AD5308BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 8 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Number of Bits 8
Number of D/A Converters 8
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.15, ±0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number AD5308
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352788-AD5308BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5308BRU-REEL7 CAD Model

Description

The AD5308BRU-REEL7 is a high-performance, octal, 8-bit buffered voltage output digital-to-analog converter (DAC) produced by Analog Devices Inc. This precision DAC is designed to provide reliable and accurate voltage outputs in a broad range of applications, including industrial automation, data acquisition systems, and digital signal processing.

Key Features:

  • Resolution: The AD5308BRU-REEL7 offers an 8-bit resolution, allowing for fine-grained control over the analog output.
  • Number of Channels: It features 8 independent DAC channels, enabling multiple signal outputs from a single device.
  • Output Type: Buffered voltage output ensures stable and low-noise performance, critical for high-precision tasks.
  • Interface: The device supports a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration with a wide range of microcontrollers and processors.
  • Supply Voltage: It operates on a 2.5V to 5.5V supply, offering flexibility in various system voltage requirements.
  • Power Consumption: Low power operation is a hallmark of the AD5308BRU-REEL7, making it suitable for battery-powered devices and power-sensitive applications.
  • Package: The device comes in a compact TSSOP-16 package, ideal for space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to +105°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The versatility of the AD5308BRU-REEL7 makes it an excellent choice for a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Portable battery-operated equipment
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Waveform generation

The AD5308BRU-REEL7 from Analog Devices Inc. represents a blend of precision, performance, and versatility, making it an essential component for designers seeking to create sophisticated electronic systems with multiple analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess