EN
  • EN
  • DE

UPD431000AGZ-70LL-KJH

Part No UPD431000AGZ-70LL-KJH
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392115-UPD431000AGZ-70LL-KJH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGZ-70LL-KJH CAD Model

Description

The UPD431000AGZ-70LL-KJH is a 1Mbit (1,048,576-bit) CMOS Static RAM (SRAM) manufactured by NEC. This memory chip is designed for applications requiring high speed, low power consumption, and ease of use. The 'UPD431000' designates it as a 1Mbit SRAM, the 'AGZ' likely relates to its packaging and configuration, '70LL' likely denotes a speed grade (70ns access time) and very low power consumption ('LL'), and '-KJH' is a specific manufacturing code.

Applications:

  • Cache Memory: Used in computers and embedded systems to store frequently accessed data for faster retrieval.
  • Embedded Systems: Serves as primary or secondary memory for storing program code and data in embedded applications.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other industrial controllers for real-time data acquisition and control.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and forwarding.
  • Medical Devices: Used in medical instruments and equipment for data storage and processing.

Features:

  • High-Speed Access Time: Enables quick data retrieval and storage, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control and reducing overhead.
  • TTL Compatible Inputs and Outputs: Ensures easy interfacing with other digital logic circuits and components.
  • Wide Operating Temperature Range: Provides reliable operation in various environmental conditions.

Benefits:

  • Improved System Performance: Fast access times contribute to faster program execution and data processing.
  • Extended Battery Life: Low power consumption prolongs the operating time of portable devices.
  • Simplified Design: Static operation simplifies memory control circuitry and reduces overall system complexity.
  • Enhanced Reliability: Stable operation and robust design ensure long-term reliability and minimize data corruption.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of memory applications.

Additional Details:

The UPD431000AGZ-70LL-KJH typically operates from a single 5V power supply. It features equal read and write cycle times. Refer to the manufacturer's datasheet for complete specifications, including timing diagrams, voltage levels, temperature ranges, and package options. This information is essential for proper implementation and optimal performance in the target application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess