EN
  • EN
  • DE

AD5060ARJZ-1500RL7

Part No AD5060ARJZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Digital to Analog Converter
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Family Name AD5060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5060ARJZ-1500RL7TR, AD5060ARJZ-1500RL7-ND, AD5060ARJZ-1500RL7CT, AD5060ARJZ-1500RL7DKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845956-AD5060ARJZ-1500RL7
Ultra Librarian 3D Model Ultra Librarian AD5060ARJZ-1500RL7 CAD Model

Description

Product Overview: AD5060ARJZ-1500RL7

The AD5060ARJZ-1500RL7 is a high-performance, 16-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to offer exceptional accuracy and stability, making it an ideal choice for applications requiring high precision digital-to-analog conversions.

Key Features

  • Resolution: The AD5060ARJZ-1500RL7 boasts a 16-bit resolution, providing fine granularity and precise control over the analog output signal.
  • Output Range: This DAC offers a flexible output range that can be programmed to different industry-standard voltage ranges, accommodating a variety of application needs.
  • Package: It is available in a compact SOT-23 package, which is suitable for space-constrained applications while ensuring reliable performance.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, reducing the overall power budget of the system.
  • Settling Time: The AD5060ARJZ-1500RL7 features a fast settling time, enabling quick and accurate updates to the analog output, which is crucial for dynamic systems.
  • Interface: It incorporates a serial interface for digital input, making it easy to connect with microcontrollers, DSPs, or other digital systems.

Applications

The AD5060ARJZ-1500RL7 is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical devices
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5060ARJZ-1500RL7 is no exception. It is manufactured using high-quality materials and state-of-the-art processes, ensuring high reliability and performance consistency across different environmental conditions.

Ordering Information

The product is available in reel form, with the part number AD5060ARJZ-1500RL7, making it convenient for mass production and automated assembly processes.

In summary, the AD5060ARJZ-1500RL7 from Analog Devices Inc. represents a blend of precision, performance, and versatility, suitable for a wide array of applications where accuracy and stability are of paramount importance.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4991 $52.4973
7+ $14.3582 $100.5074
11+ $13.9095 $153.0045
15+ $13.4608 $201.9120
20+ $13.0122 $260.2440
26+ $11.6661 $303.3186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess