EN
  • EN
  • DE

AD2428WCCSZ

Part No AD2428WCCSZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC AUTOMOTIVE AUDIO BUS 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Programmable Not Verified
Type Automotive Audio Bus A²B Transceiver
Applications Automotive Audio
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Base Product Number AD2428
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909302-AD2428WCCSZ
Ultra Librarian 3D Model Ultra Librarian AD2428WCCSZ CAD Model

Description

Analog Devices Inc. AD2428WCCSZ: A Versatile Automotive Audio Bus Transceiver

The AD2428WCCSZ is a cutting-edge component from Analog Devices Inc., designed to enable high-fidelity audio data transfer within automotive applications. This transceiver is a part of the A2B® series, which stands for Automotive Audio Bus, and provides a multi-channel I2S/TDM interface over a single unshielded twisted pair wire. This innovative technology simplifies the complex wiring and heavy connectors traditionally associated with audio networking in vehicles, significantly reducing weight and cost.

The AD2428WCCSZ is an intelligent solution that supports up to 32 downstream channels and 32 upstream channels of digital audio data. The device boasts an impressive data rate, providing ample bandwidth for multiple audio streams along with control data while ensuring low latency and synchronization across all nodes. This makes it an ideal choice for advanced audio systems in modern vehicles, where sound quality and system reliability are paramount.

One of the key features of this transceiver is its support for daisy-chaining of nodes. This capability allows for a reduction in cabling complexity, leading to a simplified system design and easier integration into automotive environments. Additionally, the AD2428WCCSZ provides phantom power over the bus, eliminating the need for separate power supplies for microphones and other low-power devices connected to the A2B network.

The robust design of the AD2428WCCSZ ensures reliable operation in the harsh automotive environment, with built-in diagnostics and error detection mechanisms to ensure consistent performance. The device is also equipped with a programmable GPIO, which adds flexibility to system designs, allowing for customization and adaptability to specific application needs.

Overall, the AD2428WCCSZ from Analog Devices Inc. represents a significant advancement in automotive audio networking technology. Its ability to streamline audio system architecture while maintaining high-quality audio transmission makes it a smart choice for next-generation vehicles. With its compact size, encapsulated in a 32-lead LFCSP package, the AD2428WCCSZ is engineered to meet the stringent demands of the automotive industry, paving the way for more efficient, high-performance audio systems in vehicles.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1503 $50.0521
18+ $5.8669 $105.6042
27+ $5.6836 $153.4572
37+ $5.5002 $203.5074
48+ $5.3169 $255.2112
63+ $4.7669 $300.3147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess