EN
  • EN
  • DE

AD22301

Part No AD22301
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 70G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis X
Acceleration Range ±70g
Sensitivity (mV/g) 17.82
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 1011995-AD22301
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22301 CAD Model

Description

The AD22301 from Analog Devices Inc. is a state-of-the-art, high-precision, low-power accelerometer designed to provide accurate acceleration and tilt measurements in a wide range of applications. This sensor is ideal for industrial, automotive, and aerospace applications where reliability and accuracy are of paramount importance.

Key Features:

  • High Precision: The AD22301 offers excellent measurement accuracy and linearity over a wide range of temperatures, ensuring reliable performance in demanding environments.
  • Wide Dynamic Range: With its broad dynamic range, this accelerometer can measure both low and high-frequency movements, making it versatile for different use cases.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, which is critical for battery-powered or energy-sensitive systems.
  • Robust Design: The device is built to withstand harsh conditions, including high levels of shock and vibration, ensuring long-term stability and durability.
  • Temperature Stability: Temperature compensation is built-in, which minimizes drift and provides stable readings across a range of operating temperatures.
  • Easy Integration: The AD22301 comes in a compact package and is easy to integrate into existing systems, with minimal calibration required.

Applications:

  • Vehicle dynamics
  • Navigation systems
  • Platform stabilization
  • Seismic monitoring
  • Machine control
  • Structural health monitoring

The AD22301 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge sensor technology that enhances the precision and efficiency of electronic systems. Whether for professional or industrial use, this accelerometer delivers the performance needed to ensure accurate and reliable measurements.

For detailed specifications, application notes, and integration guides, visit the official Analog Devices Inc. website or contact their customer support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6574 $58.2870
13+ $9.5657 $124.3541
19+ $9.2666 $176.0654
26+ $8.9674 $233.1524
34+ $8.6683 $294.7222
45+ $7.7720 $349.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess