EN
  • EN
  • DE
Part No 7B21
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL SIGNAL COND NON-LIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 551080-7B21
Ultra Librarian 3D Model Ultra Librarian 7B21 CAD Model

Description

Analog Devices 7B21

The 7B21 from Analog Devices Inc. is a state-of-the-art signal conditioning module designed to offer high-precision measurement and isolation for a wide range of industrial and commercial applications. This innovative product is part of the renowned 7B series, which is known for providing cost-effective solutions without compromising on quality or performance.

Key Features

  • High Accuracy: The 7B21 module delivers exceptional accuracy in signal processing, ensuring that data is both reliable and precise.
  • Electrical Isolation: With electrical isolation, the module protects the system from surges, spikes, and ground loops, enhancing both the safety and longevity of the application.
  • Flexible Configuration: The module can be configured for a variety of input signals, making it a versatile choice for different measurement tasks.
  • Compact Size: Its compact form factor allows for easy integration into existing systems without occupying excessive space.
  • Wide Operating Temperature Range: Designed to perform in diverse environments, the 7B21 operates effectively across a broad temperature range.

Applications

The Analog Devices 7B21 is ideally suited for applications that require high-quality signal conditioning with robust isolation. Typical applications include:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Instrumentation
  • SCADA systems

Technical Specifications

Parameter Value
Input Signal Range Configurable
Output Signal Standardized levels
Accuracy High precision
Isolation Up to 1500 V RMS
Operating Temperature -40°C to +85°C

For engineers and technicians who demand reliability and performance, the Analog Devices 7B21 module is an exceptional choice that delivers results you can trust. Its combination of accuracy, isolation, and flexibility makes it a valuable addition to any critical measurement and control system.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess