EN
  • EN
  • DE

1B51AN

Part No 1B51AN
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Isolated mV/Thermocouple Signal Conditioner | IC THERMCPL SGNL COND ISOL 38DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Supply Current 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 38-DIP (0.800", 20.32mm), 12 Leads
Family Part Number 1B51
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121582-1B51AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1B51AN CAD Model

Description

The 1B51AN, a precision data acquisition component from Analog Devices Inc., is designed to offer superior performance for industrial and instrumentation applications. This product is a testament to Analog Devices' commitment to providing high-quality and reliable solutions that meet the rigorous demands of the electronics industry.

Key Features

  • High Precision: The 1B51AN is engineered to deliver high-accuracy signal conditioning, ensuring precise data acquisition in critical measurement applications.
  • Isolation: With built-in isolation features, this product provides excellent protection against common-mode noise and transient surges, enhancing system reliability and signal integrity.
  • Flexibility: It is designed to be versatile, catering to a wide range of input signals. This makes the 1B51AN suitable for various industrial applications, including process control and automation.
  • Temperature Stability: The device maintains consistent performance across a broad temperature range, which is crucial for applications that operate under varying environmental conditions.
  • Low Power Consumption: It is optimized for low power operation, making it ideal for energy-sensitive applications.

Applications

The 1B51AN is well-suited for a variety of applications where accurate data acquisition is essential. These include:

  • Industrial Process Control
  • Instrumentation
  • Temperature Monitoring Systems
  • Data Acquisition Systems
  • Automated Test Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the 1B51AN is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust the 1B51AN for their most critical applications, knowing it comes from a leader in the industry with a reputation for excellence.

Conclusion

The 1B51AN from Analog Devices Inc. is a robust and high-performance data acquisition component that offers precision, isolation, and flexibility. Whether for industrial control, instrumentation, or any application requiring accurate signal processing, the 1B51AN stands out as a reliable choice for professionals seeking the best in electronic components.

You May Also Be Interested in

Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess