EN
  • EN
  • DE

1B22AN

Part No 1B22AN
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC VOLTAGE CONVERTER PROG DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Last Time Buy
Programmable Not Verified
Type Current Transmitter
Input Type Analog Voltage
Output Type Current
Current - Supply 7.5 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 38-DIP (0.800", 20.32mm), 12 Leads
Supplier Device Package 12-DIP
Base Product Number 1B22
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 5439-1B22AN
Ultra Librarian 3D Model Ultra Librarian 1B22AN CAD Model

Description

The 1B22AN is a state-of-the-art analog signal conditioning product from Analog Devices Inc., designed to meet the rigorous demands of industrial data acquisition and control applications. This product stands out for its precision and reliability, providing users with an unparalleled level of performance in signal processing tasks.

Key Features

  • High Accuracy: The 1B22AN offers exceptional accuracy in signal conditioning, ensuring that the data collected is reliable and precise, which is critical for industrial processes.
  • Wide Input Range: It can accommodate a broad range of input signals, making it a versatile choice for various applications.
  • Isolation: The device provides excellent isolation capabilities to protect against common mode voltages and surges, enhancing system safety and performance.
  • Temperature Stability: Built to perform consistently across a wide temperature range, the 1B22AN maintains its accuracy even in challenging environmental conditions.
  • Easy Integration: The product's design ensures easy integration into existing systems, with minimal adjustments needed, saving time and resources.

Applications

The 1B22AN is ideal for a variety of applications that require high-quality signal conditioning, including:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Instrumentation

Technical Specifications

Parameter Value
Input Voltage Range Specified by customer
Output Voltage Range 0 to 10 V
Isolation Voltage 1500 V rms
Operating Temperature Range -25°C to +85°C

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The company is committed to delivering innovative solutions that push the boundaries of technology and provide the best possible performance for their customers.

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.3530 $382.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess