EN
  • EN
  • DE

PMEG060V050EPD139

Part No PMEG060V050EPD139
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description NOW NEXPERIA PMEG060V050EPD / Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 930771-PMEG060V050EPD139
Ultra Librarian 3D Model Ultra Librarian PMEG060V050EPD139 CAD Model

Description

The NXP PMEG060V050EPD139 is a state-of-the-art Schottky barrier diode designed to offer high-efficiency power management solutions for a wide range of applications. This diode is characterized by its low forward voltage drop and high surge current capability, making it an excellent choice for high-frequency rectification and free-wheeling applications in switch-mode power supplies.

Key Features

  • Low Forward Voltage: The PMEG060V050EPD139 boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Surge Current Capability: This diode can handle high surge currents, making it suitable for applications that experience transient overvoltages, ensuring reliability and robustness.
  • Reduced Power Losses: Its Schottky barrier design minimizes power losses, which is critical for energy-sensitive designs.
  • Compact Package: The diode comes in a small, leadless package which is ideal for space-constrained applications.
  • High Temperature Operation: With an operating temperature range that supports high-temperature environments, this diode is versatile for various industrial applications.

Applications

The NXP PMEG060V050EPD139 is suitable for a multitude of applications, including:

  • DC-DC converters
  • Power management systems
  • Automotive applications
  • Reverse polarity protection circuits
  • High-frequency rectification in switch-mode power supplies (SMPS)

Technical Specifications

Parameter Value
Package Leadless
Maximum Forward Voltage 0.50 V
Maximum Continuous Forward Current 6 A
Operating Temperature Range -55°C to +150°C
Reverse Voltage 60 V

In summary, the NXP PMEG060V050EPD139 is an excellent choice for designers looking for a high-performance Schottky diode that offers low forward voltage, high surge current capability, and efficient operation in a compact form factor.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess