EN
  • EN
  • DE

1893BFLF

Part No 1893BFLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Controllers
Description 3.3-V 10Base-T/100Base-TX Integrated PHYceiver™ | IC CONTROLLER ETHERNET 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Protocol Ethernet
Function Physical Layer Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.14V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number ICS1893
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1121528-1893BFLF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1893BFLF CAD Model

Description

The ICS1893BFLF from IDT, Integrated Device Technology Inc is an integrated circuit product that is used for Ethernet protocol.

  • Function: Physical layer controller with a parallel interface
  • Standards Supported: 10/100 Base-T/TX PHY
  • Package: 48-SSOP
  • Manufacturer Package: 48-BSSOP
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 3.14V to 3.47V

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess