EN
  • EN
  • DE

SL900A-AQFT

Part No SL900A-AQFT
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 860-960MHZ 16QFN  /  RFID Transponder IC 860MHz ~ 960MHz ISO 15693 SPI 1.2V ~ 3.6V 16-VQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 860MHz ~ 960MHz
Standards ISO 15693
Interface SPI
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Other Names 186890006,SL900A-AQFTTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235598-SL900A-AQFT
Ultra Librarian 3D Model Ultra Librarian SL900A-AQFT CAD Model

Description

This RFID transponder operates at a frequency range of 860MHz to 960MHz and has a voltage supply of 1.2V to 3.6V.

  • Frequency Range: 860MHz to 960MHz
  • Voltage Supply: 1.2V to 3.6V
  • Interface: SPI
  • Complies with: ISO 15693 standards
  • Package/Case: 16-VQFN Exposed Pad
  • Supplier Device Package: 16-QFN (5x5)
  • Mounting: SMD (SMT)
  • Package: tape and reel
  • Temperature Range: -40°C to 125°C
  • Manufacturer: ams
  • Also known as: SL900A-AQFTTR
  • Status: obsolete

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess