EN
  • EN
  • DE

SL13A-AQFT

Part No SL13A-AQFT
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 20QFN / RFID Transponder IC 13.56MHz ISO 15693, NFC SPI 1.2V ~ 3.3V 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface SPI
Voltage - Supply 1.2V ~ 3.3V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Other Names 180630006,SL13A-AQFTTR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235600-SL13A-AQFT
Ultra Librarian 3D Model Ultra Librarian SL13A-AQFT CAD Model

Description

The ams SL13A-AQFT is a RFID transponder from ams with an operating frequency of 13.56 MHz.

  • Operating Frequency: 13.56 MHz
  • Package: tape and reel package
  • Standard Package: 5,000
  • Voltage Supply: 1.2V to 3.3V
  • Interface: SPI interface
  • Complies With: ISO 15693 and NFC standards
  • Temperature Range: -40°C to 110°C
  • Case/Package: 20-VFQFN exposed pad
  • Status: obsolete

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess