Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS1918V-TCT, AS1918V-T-ND, AS1918V-TTR, AS1918VT, AS1918V-TDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861877-AS1918V-T
Ultra Librarian 3D Model Ultra Librarian AS1918V-T CAD Model

Description

The ams 861877-AS1918V-T is a supervisor IC with an open drain or open collector.

  • Type: Supervisor IC with an open drain or open collector
  • Channel: 1
  • Package: SOT-23-5
  • Operating Temperature: -40°C to 125°C (TA)
  • Mounting: Surface Mount
  • Package Type: Reel-TR
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $4.3408
ECAD model for TPS3809K33MDBVREP
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6727KAZGD3+T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6726KAYHD3+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for MAX6316LUK29BY/V+T
Analog Devices Inc.
RN5VD - Input Voltage Detector w
Need more? Email Us
ECAD model for RN5VD39AA-TR-FE
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 6UDFN
Need more? Email Us
ECAD model for MAX6386LT26D3+T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6723UTZGD3+T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6725KAZGD3+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8TDFN
Need more? Email Us
ECAD model for MAX16058ATA17+T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3739 $61.8255
100+ $1.1274 $112.7400
155+ $1.0921 $169.2755
215+ $1.0569 $227.2335
275+ $1.0217 $280.9675
370+ $0.9159 $338.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention