The SN74S135N is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This particular chip is part of the 74S series, which is known for its high-speed Schottky logic gates. The SN74S135N is a quad 2-input NAND gate that provides a fundamental building block for digital systems. With its robust design, it is widely used in applications that require fast switching and reliable performance.
Key Features
- Logic Type: Quad 2-input NAND gate
- Supply Voltage Range: Typically 5V (4.75V to 5.25V)
- Operating Temperature: 0°C to 70°C
- Package: 14-pin PDIP (Plastic Dual-In-line Package)
- Switching Characteristics: Fast switching times, with typical propagation delay time of 3ns
- Output Current: Capable of driving up to 20 mA at the output, allowing for direct drive of LEDs or other indicators
- Technology: Schottky TTL (Transistor-Transistor Logic)
Applications
The SN74S135N is suitable for a wide range of applications, including:
- High-speed logic circuits
- Digital signal processing
- Control systems
- Complex logic networks
- Instrumentation
- Telecommunications
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability. The SN74S135N is built to meet the stringent requirements of the electronics industry. It is tested rigorously to ensure it performs under a wide range of conditions and is compliant with the relevant industry standards.
Support and Resources
TI provides extensive support and resources for the SN74S135N, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to help integrate this logic gate into their designs with confidence.