EN
  • EN
  • DE

LSHD-5601

Part No LSHD-5601
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 0.56\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 1
Size / Dimension 0.673" H x 0.488" W x 0.315" D (17.10mm x 12.40mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Anode
Color Green
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 2.4mcd
Wavelength - Peak 565nm
Power Dissipation (Max) 75mW
Package / Case 10-DIP (0.600\
Ultra Librarian 3D Model Ultra Librarian LSHD-5601 CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP
Lowest to $5.8209
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.43" SGL RED 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
Panasonic
Need more? Email Us
Lite-On Inc.
N/D LTS-2807CKD-P S/D DISPLAY
Lowest to $0.4379
Lite-On Inc.
DISPLAY 7SEG 0.28" DBL RED 10DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess