EN
  • EN
  • DE

AS1119-BWLT

Part No AS1119-BWLT
Manufacturer ams
Catalog PMIC - Display Drivers
Description IC LED 144CH DRIVER 36WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Active
Display Type LED
Configuration Dot Matrix
Operating Supply Current 4mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-WLCSP
Win Source Part Number 1018452-AS1119-BWLT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AS1119-BWLT CAD Model

Description

The 1018452-AS1119-BWLT is a dot matrix LED display driver IC from ams.

  • Packaging: Reel - TR
  • Mounting: Surface Mount
  • Operating Supply Voltage: 2.7 V to 5.5 V
  • Operating Supply Current: 4 mA
  • Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes
  • Supply and Demand Status: Balanced
  • Package Quantity: 1k pcs

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess