EN
  • EN
  • DE

LTM2883IY-3I#PBF

Part No LTM2883IY-3I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 400kHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064298-LTM2883IY-3I#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2883IY-3I#PBF CAD Model

Description

Product Overview: LTM2883IY-3I#PBF

The LTM2883IY-3I#PBF is a high-performance, isolated USB transceiver module designed and manufactured by Linear Technology. This innovative component is engineered to provide a robust and reliable USB interface that isolates data and power lines, ensuring secure communication in sensitive applications where signal integrity and electrical isolation are critical.

Key Features

  • Isolation: The LTM2883IY-3I#PBF offers 2500V RMS of galvanic isolation between the USB logic interface and the bus-side transceiver. This isolation protects against high voltage spikes and ground loops, which can cause damage to connected devices and degrade signal quality.
  • Integrated Power: It comes with an integrated, isolated DC/DC converter that provides up to 2.5W of isolated power, eliminating the need for separate isolated power supplies and simplifying the overall system design.
  • High-Speed USB: The module supports full-speed (12Mbps) USB communication, ensuring compatibility with a wide range of USB devices and enabling quick data transfer rates for efficient operation.
  • Robust Design: The LTM2883IY-3I#PBF is designed with rugged construction, making it suitable for industrial environments where reliability is paramount. Its operating temperature range of -40°C to 85°C allows for use in extreme conditions.
  • Easy Integration: With its small footprint and surface-mount package, the LTM2883IY-3I#PBF can be easily integrated into existing PCB designs, saving space and reducing the complexity of the system layout.

Applications

Thanks to its high level of electrical isolation and robust design, the LTM2883IY-3I#PBF is ideal for use in a variety of applications, including:

  • Industrial control systems
  • Medical equipment
  • Isolated USB hubs and interfaces
  • Test and measurement devices
  • Data acquisition systems

Conclusion

The LTM2883IY-3I#PBF from Linear Technology represents a state-of-the-art solution for isolated USB communication. Its combination of high-speed data transfer, integrated power supply, and rugged design makes it a versatile choice for engineers looking to enhance the safety and reliability of their USB-connected systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0119 $78.0357
6+ $21.3432 $128.0592
9+ $20.6761 $186.0849
12+ $20.0092 $240.1104
15+ $19.3422 $290.1330
20+ $17.3413 $346.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess