The SUP90N10-09-E3 is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. It is well-suited for various power management tasks due to its low on-resistance and fast switching speed. The -E3 suffix signifies that the component is RoHS compliant, indicating that it is lead-free and adheres to environmental standards.
Applications
- Synchronous Rectification in AC-DC and DC-DC converters
- Motor Control Applications
- Power Inverters
- Uninterruptible Power Supplies (UPS)
- Load Switching
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- RoHS Compliant (-E3 Suffix)
Benefits
- High Efficiency: The low on-resistance minimizes conduction losses, resulting in higher efficiency and reduced heat generation.
- Rapid Switching: Faster switching speeds enable operation at higher frequencies, leading to smaller and more cost-effective power supply designs.
- Enhanced Reliability: The robust design ensures stable performance under various operating conditions.
- Environmentally Compliant: The RoHS compliance indicates that the component is free from hazardous substances, promoting environmentally conscious designs.
Specifications
The SUP90N10-09-E3 features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 90A. It typically has an on-resistance (RDS(on)) of 9 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) typically ranges between 2-4V. This MOSFET is commonly packaged in a TO-252 (DPAK) or similar package for efficient heat dissipation. It can operate within a temperature range of -55°C to +175°C, ensuring reliable performance under different operating conditions. This component is designed for surface mount technology (SMT) applications, allowing for automated assembly and higher board densities.