EN
  • EN
  • DE

AMS1117CD

Part No AMS1117CD
Manufacturer ams
Catalog PMIC - Display Drivers
Description 800mA LOW DROPOUT VOLTAGE REGULATOR / LDO Regulator Pos 1A 3-Pin(2+Tab) TO-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ams
Win Source Part Number 179014-AMS1117CD
Popularity Medium
Supply and Demand Status Balance
Family Name AMS1117
Introduction Date January 31, 2001
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMS1117CD CAD Model

Description

AMS1117CD Voltage Regulator

The AMS1117CD is a compact linear voltage regulator designed for efficient energy conversion, providing a fixed output that enhances the longevity and performance of the system.

Features and Benefits

  • Compact Design: Small form factor suitable for space-constrained applications.
  • Reliable Output: Ensures stable voltage delivery under varying input conditions.
  • Thermal Protection: Built-in mechanisms protect against overheating.
  • Efficient Operation: Supports high-current applications with minimal power loss.

Applications and Projects

  • Networking Hardware
  • Power Supplies for Sensors
  • Telecommunication Devices
  • RF Applications

This component is essential for applications demanding a reliable power supply with minimal board space.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,285+ $0.0901 $115.7785
2,000+ $0.0866 $173.2000
2,740+ $0.0843 $230.9820
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess