EN
  • EN
  • DE

EK42422-01

Part No EK42422-01
Manufacturer pSemi
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL SPDT SW FOR PE42422  /  PE42422 series Switch, SPDT Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr pSemi
Series UltraCMOS®, HaRP™
Package Box
Type Switch, SPDT
Frequency 5MHz ~ 6GHz
For Use With/Related Products PE42422
Supplied Contents Board(s)
Base Product Number EK42422
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1046-1056,EK4242201
Standard Package 1
Win Source Part Number 1140381-EK42422-01
Ultra Librarian 3D Model Ultra Librarian EK42422-01 CAD Model

Description

The 1140381-EK42422-01 is a switch, SPDT development board manufactured by pSemi.

  • Frequency Range: 5MHz to 6GHz
  • Series: UltraCMOS, HaRP
  • Supplied with: board(s)
  • ECCN: EAR99
  • MSL Level: 1
  • Used for: RF evaluation and development

You May Also Be Interested in

MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us
MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess