EN
  • EN
  • DE

BLC10G22LS-240PVTY

Part No BLC10G22LS-240PVTY
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 28V SOT1275-3 / RF Mosfet LDMOS 28 V 1.6 A 2.11GHz ~ 2.2GHz 19.7dB 60W SOT1275-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Ampleon USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS
Frequency 2.11GHz ~ 2.2GHz
Gain 19.7dB
Voltage - Test 28 V
Current Rating (Amps) 1.4µA
Current - Test 1.6 A
Power - Output 60W
Voltage - Rated 65 V
Package / Case SOT1275-3
Supplier Device Package SOT1275-3
Base Product Number BLC10
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0075
Other Names 934960067518
Standard Package 100
Win Source Part Number 1029190-BLC10G22LS-240PVTY
Ultra Librarian 3D Model Ultra Librarian BLC10G22LS-240PVTY CAD Model

Description

The Ampleon USA Inc. 1029190-BLC10G22LS-240PVTY is a high-performance LDMOS transistor designed for use in RF applications.

  • Package: Tape & Reel (TR)
  • Package/Case: SOT1275-3
  • Standard Package: 100
  • Voltage Rating: 65 V
  • Frequency Range: 2.11GHz to 2.2GHz
  • Current Test: 1.6 A
  • Gain: 19.7dB
  • Voltage Test: 28 V
  • Power Output: 60W
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • Current Rating: 1.4µA
  • HTSUS: 8541.29.0075
  • Other Names: 934960067518
  • Base Product Number: BLC10

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess