EN
  • EN
  • DE

USBFTV7SA2G10A

Part No USBFTV7SA2G10A
Manufacturer Amphenol
Catalog USB Cables
Description CBL USB2.0 A RCPT-A PLUG W/COUPL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Female to A Male (Circular Coupling)
Length 3.28' (1.00m)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 24 AWG, 28 AWG
Shielding Shielded
Features Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572692-USBFTV7SA2G10A
Ultra Librarian 3D Model Ultra Librarian USBFTV7SA2G10A CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CBL USB2.0 A PLUG TO C PLG 3.28'
Lowest to $9.6131
Tripp Lite
CBL A PLUG-A PLUG W/COUPL 10'
Lowest to $38.1662
HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
Tripp Lite
USB 2.0 A-M TO A-M CABLE 10' / Cable Assembly USB 3m Reversible USB Type A to Reversible USB Type A 4 to 4 POS M-M 24AWG/28AWG
Lowest to $11.1280
Qualtek
CABLE USB 3.0 A TO MICRO B 9.84'
Lowest to $14.5528
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 6' / USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded
Lowest to $5.3340
Amphenol PCD
RECEPTACLE POTTED W/ A CODED 0.3
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess