EN
  • EN
  • DE

LA72680M-MPB-E

Part No LA72680M-MPB-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description HIFI SOUND SIGNAL PROCESSOR, JAP / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 262 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174411-LA72680M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA72680M-MPB-E CAD Model

Description

ON Semiconductor LA72680M-MPB-E: A Comprehensive Overview

The LA72680M-MPB-E is a sophisticated integrated circuit (IC) product from ON Semiconductor, designed for advanced applications in the electronics industry. This high-performance IC is specifically engineered to cater to the demanding requirements of contemporary electronic devices, offering a blend of reliability, efficiency, and versatility.

Key Features

  • High Integration: The LA72680M-MPB-E integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic circuits. This integration contributes to more compact designs and improved reliability.
  • Power Efficiency: Designed with power-saving in mind, this IC ensures low power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Robust Performance: ON Semiconductor's commitment to quality means that the LA72680M-MPB-E is built to deliver consistent performance even under challenging conditions, ensuring that it can be used in a wide range of environments.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the LA72680M-MPB-E offers a cutting-edge solution for modern electronic systems, supporting faster speeds and higher data throughput.

Applications

The versatility of the LA72680M-MPB-E makes it suitable for a diverse array of applications. It can be found in:

  • Consumer Electronics
  • Automotive Systems
  • Communication Devices
  • Industrial Control Units
  • Medical Equipment

Technical Specifications

The technical specifications of the LA72680M-MPB-E reflect its capability to support complex and demanding applications:

  • Package Type: MPB
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Quality and Reliability: Manufactured under ON Semiconductor's stringent standards for quality and long-term reliability

Conclusion

The LA72680M-MPB-E from ON Semiconductor is a testament to the company's innovation and dedication to providing high-quality components for the electronics industry. With its comprehensive set of features and wide range of applications, this IC is an excellent choice for designers and engineers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2726 $57.9986
27+ $4.3266 $116.8182
42+ $4.1915 $176.0430
57+ $4.0564 $231.2148
74+ $3.9212 $290.1688
99+ $3.5158 $348.0642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess