EN
  • EN
  • DE

SCRUS-10-G-00.25-MBS-MB

Part No SCRUS-10-G-00.25-MBS-MB
Manufacturer Samtec Inc.
Catalog USB Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Samtec Inc.
Series AccliMate™ SCRUS
Package Bulk
Product Status Obsolete
Configuration Mini B Female to Mini B Male (Circular Coupling)
Length 0.82' (250.0mm)
Specifications USB 2.0
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Base Product Number SCRUS-10
Other Names SAM11663,SCRUS-10-G-00.25-MBS-MB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1309211-SCRUS-10-G-00.25-MBS-MB
Ultra Librarian 3D Model Ultra Librarian SCRUS-10-G-00.25-MBS-MB CAD Model

Description

The AccliMate™ SCRUS series USB cable assembly is designed for industrial environments with an IP68 rating.

  • Rating: IP68
  • Type: Panel Mount
  • Data Transfer: Data Transfer and Charge
  • Shielding: Shielded
  • Length: 0.82 feet (250.0mm)
  • Configuration: Mini B Female to Mini B Male (Circular Coupling)
  • Color: Black
  • Wire Gauge: 20 AWG, 25 AWG, 28 AWG
  • USB: USB 2.0
  • Package: Bulk
  • Standard Package: 1
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8544.42.2000
  • Manufacturer: Samtec Inc.
  • Other Names: SAM11663 and SCRUS-10-G-00.25-MBS-MB
  • Lifecycle Status: Obsolete

You May Also Be Interested in

HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
Omron
.3M PASS USB2 A TO MINB M/M LS
Need more? Email Us
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO OPEN 1.64'
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
Omron
5M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
TE Connectivity
CBL USB2.0 A PLUG TO B PLG 16.4'
Lowest to $43.6364

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess