EN
  • EN
  • DE

U325-010-IND

Part No U325-010-IND
Manufacturer Tripp Lite
Catalog USB Cables
Description CBL A PLUG-A PLUG W/COUPL 10'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr Tripp Lite
Package Bulk
Product Status Active
Configuration A Male to A Male (Circular Coupling)
Length 10.00' (3.05m)
Specifications USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Transfer Rate 5Gbps
Wire Gauge 24 AWG, 28 AWG
Shielding Shielded
Color Black
Features Cover, Data Transfer and Charge, Industrial Environments - IP68
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 906035-U325-010-IND
Ultra Librarian 3D Model Ultra Librarian U325-010-IND CAD Model

Description

The Tripp Lite USB Cable is a reliable and durable option for data transfer and charging in industrial environments and is manufactured by Tripp Lite.

  • IP Rating: IP68
  • Color: Black
  • Length: 10.00' (3.05m)
  • Shielded: Yes
  • Configuration: A Male to A Male
  • Coupling: Circular
  • Transfer Rate: 5Gbps
  • Status: Active

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 1'
Need more? Email Us
Eaton Bussmann
MICROUSB DUO CHARGESMART RED TUL
Lowest to $0.1608
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO A PLG 0.98'
Need more? Email Us
Eaton Bussmann
MICROUSB DUO CHARGESMART MIDNIGH
Lowest to $0.4582
Tripp Lite
CABLE A RCPT TO A RCPT 1'
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO OPEN 1.64'
Need more? Email Us
Samtec Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1662 $76.3324
4+ $31.3159 $125.2636
6+ $30.3372 $182.0232
8+ $29.3586 $234.8688
11+ $28.3801 $312.1811
14+ $25.4442 $356.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess