EN
  • EN
  • DE

D38999/20FC04SN

Part No D38999/20FC04SN
Manufacturer Amphenol
Catalog OEM Parts (C - E)
Description St.dose Crimp 4POL 99.011.426
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028868-D38999/20FC04SN
Categories OEM Parts(C-E)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D38999/20FC04SN CAD Model

Description

The D38999/20FC04SN is a high-performance circular connector manufactured by Amphenol. It belongs to the D38999 Series III family, known for its robust design and reliable performance in harsh environments.

Applications

  • Aerospace and defense systems
  • Military communications equipment
  • Industrial automation
  • Transportation systems (rail, marine)
  • Medical devices
  • Oil and gas exploration

Features

  • Shell Size: 13
  • Contact Count: 4
  • Shell Material: Aluminum Alloy
  • Shell Plating: Cadmium over Electroless Nickel
  • Contact Gender: Socket (Female)
  • Contact Type: Solder
  • Operating Temperature: -65°C to +175°C
  • Durability: 500 mating cycles

Benefits

  • High reliability in harsh environments (vibration, shock, temperature extremes)
  • Secure and reliable electrical connections
  • Compact and lightweight design
  • Easy to install and maintain
  • Resistance to corrosion and chemicals
  • Intermateability with other D38999 Series III connectors

Additional Details

The D38999/20FC04SN connector features a threaded coupling mechanism that ensures a secure and vibration-resistant connection. Its aluminum alloy shell provides excellent strength and shielding against electromagnetic interference (EMI). The cadmium over electroless nickel plating offers corrosion resistance, making it suitable for use in marine and other harsh environments. The socket contacts are designed for solder termination, providing a robust and reliable connection to wires or cables. This connector is designed to meet the stringent requirements of military and aerospace applications, ensuring reliable performance in critical systems. The specified contact arrangement is ideal for power and signal transmission. The cadmium plating offers excellent corrosion resistance but newer versions using RoHS compliant platings like Zinc-Nickel are becoming more common. Always check current regulations and application requirements before using components with cadmium plating.

You May Also Be Interested in

TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.2747
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess