Products specifications

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features 24 Connector Header, Male Pins Through Hole Natural, White -
Manufacturer AMPHENOL
Series Metral®
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Family Name 70232
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 609-2492, 70232111LF
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907768-70232-111LF
Ultra Librarian 3D Model Ultra Librarian 70232-111LF CAD Model

Description

The AMPHENOL Metral® 24 Connector Header, Male Pins Through Hole Natural, White - is a high-quality connector header designed to fulfill your through hole needs.

  • Series: Metral®
  • Family: 70232
  • Operating Temperature Range: -55°C ~ 125°C
  • Category: Connectors
  • Package Type: Tube
  • Quantity per Package: 48
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Production Lead Time: 12 weeks
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: 609-2492, 70232111LF

You May Also Be Interested in

Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
TE Connectivity
Hard Metric Connectors 2MM HM FEMALE ASSY, COL8
Need more? Email Us
ECAD model for 2336682- 1
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower Receptacle Header, Right Angle, 8 Power Contacts | CONN RCPT LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459848413
TE Connectivity
CONN RCPT FUTUREBUS 8POS EDGE MT
Need more? Email Us
ECAD model for 5536613-1
TE Connectivity
2MM HM CODE KEY F 1278 CD YLW
Need more? Email Us
ECAD model for 043335
Amphenol
Board to Board & Mezzanine Connectors DIN ML CONN ANG 13,21,31 POSITIONS
Need more? Email Us
ECAD model for 101A10119X
Hirose Electric Co Ltd
CONN DIN HDR 64POS PCB RA GOLD
Lowest to $10.6710
ECAD model for PCN10MC-64P-2.54DS(72)
TE Connectivity
CONNECTOR ASSEMBLY, BACKPLANE | CONN RCPT VITA46 144POS PCB
Lowest to $29.1756
ECAD model for 1410140-1
TE Connectivity
CONN HEADER FUTUREBUS 24POS PCB
Lowest to $18.1104
ECAD model for 5536501-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9257 $53.3313
21+ $4.8621 $102.1041
32+ $4.7102 $150.7264
44+ $4.5582 $200.5608
57+ $4.4063 $251.1591
76+ $3.9505 $300.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 191 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention