EN
  • EN
  • DE

BPM320IEC

Part No BPM320IEC
Manufacturer Eaton Bussmann
Catalog Varistors, MOVs
Description VARISTOR 230V 40KA MOD PLUG-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Maximum AC Volts 320 V
Maximum DC Volts 420 V
Varistor Voltage (Typ) 230 V
Current - Surge 40 kA
Number of Circuits 1
Operating Temperature -40°C ~ 80°C
Mounting Type DIN Rail
Package / Case Module, Plug-In Terminal Block
Ultra Librarian 3D Model Ultra Librarian BPM320IEC CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
VARISTOR 820V 25KA DISC 32MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 620V 30KA DISC 40MM
Need more? Email Us
Eaton Bussmann
VARISTOR 600V 25KA MOD PLUG-IN
Need more? Email Us
Eaton Bussmann
VARISTOR 230V 40KA MOD PLUG-IN
Need more? Email Us
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Lowest to $0.9385
Panasonic
ESD Protection Diodes / TVS Diodes 30V 0402 SUPPRESSOR ESD
Lowest to $0.0860
AVX Corp/Kyocera Corp
VARISTOR 47V 200A 1206
Need more? Email Us
Eaton Bussmann
VARISTOR 40KA MODULE PLUG-IN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess