EN
  • EN
  • DE

ZPLK-1616-28S

Part No ZPLK-1616-28S
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Star-Line Series Circular Connector Plug 4 Position Socket Contact Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Style Socket
Gender Female
Number of Contacts 4
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1000369-ZPLK-1616-28S
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPLK-1616-28S CAD Model

Description

The ZPLK-1616-28S is a circular connector manufactured by Amphenol Industrial Operations. This connector is designed for harsh environments, providing a robust and reliable connection in industrial applications. It features a threaded coupling mechanism for secure mating and is typically used for power and signal transmission.

Applications:

  • Industrial Automation: Used in automated machinery and control systems for power and signal connections.
  • Robotics: Provides reliable connections for power, signal, and data in robotic systems.
  • Heavy Equipment: Suitable for use in construction, agricultural, and mining equipment.
  • Transportation: Employed in railway and automotive applications for robust and secure connections.
  • Military and Aerospace: Can be used in certain military and aerospace applications requiring durable connectors.

Features:

  • Circular Connector: Provides a compact and robust connection.
  • Threaded Coupling: Ensures a secure and reliable connection, resistant to vibration and shock.
  • Environmental Sealing: Designed to withstand harsh environmental conditions, including moisture, dust, and temperature extremes.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Multiple Contact Options: Available with various contact arrangements to accommodate different signal and power requirements.

Benefits:

  • Reliable Connection: The threaded coupling mechanism ensures a secure and vibration-resistant connection.
  • Environmental Protection: The sealed design protects the connection from harsh environmental conditions.
  • Long-Lasting Performance: Durable construction ensures long-term reliability in demanding applications.
  • Versatile Application: Suitable for a wide range of industrial and harsh environment applications.

Additional Details:

The ZPLK-1616-28S connector's specifications include the number of contacts, contact size, voltage rating, current rating, operating temperature range, and environmental protection rating (e.g., IP67). These specifications are crucial for selecting the appropriate connector for a given application and can be found in the product datasheet. It is designed to provide a reliable and long-lasting connection in demanding industrial environments.

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess