EN
  • EN
  • DE

RJHSE-3381

Part No RJHSE-3381
Manufacturer Amphenol Commercial Products
Catalog Modular Connectors
Description CONN MOD JACK 8P8C VERT SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000185-RJHSE-3381
Manufacturer Amphenol ICC (Commercial Products)
Category Connectors, Interconnects -Modular Connectors -Modular Connector Jacks
Series RJHSE
Package Tray
Shielding Shielded
Number of Rows 1
Connector Type Jack
Orientation Vertical
Features Board Lock, Panel Stops
Ultra Librarian 3D Model Ultra Librarian RJHSE-3381 CAD Model

Description

The RJHSE-3381 is a RJ45 connector manufactured by Amphenol Commercial Products. It is a through-hole, single-port connector with integrated magnetics, designed for Ethernet applications. It is commonly used in network interface cards (NICs), routers, switches, and other networking devices.

Applications:

  • Network Interface Cards (NICs): Provides Ethernet connectivity for computers and servers.
  • Routers: Used in routers to connect different network segments.
  • Switches: Implemented in network switches to facilitate data transfer between devices.
  • Hubs: Used in network hubs to connect multiple devices to a shared network segment.
  • Industrial Ethernet Devices: Employed in industrial control systems and automation equipment.

Features:

  • Integrated Magnetics: Includes built-in magnetics for signal isolation and impedance matching.
  • Through-Hole Mounting: Provides secure and reliable connection to the PCB.
  • Single Port Configuration: Offers a single RJ45 port for network connectivity.
  • Standard RJ45 Interface: Complies with industry standards for Ethernet connectivity.
  • Shielded Construction: Provides EMI/RFI protection for improved signal integrity.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Simplified Design: Reduces component count and simplifies PCB layout with integrated magnetics.
  • Reliable Connection: Provides a secure and stable connection to the network.
  • Improved Signal Integrity: Minimizes EMI/RFI interference for reliable data transmission.
  • Easy Installation: Simplifies manufacturing processes with through-hole mounting.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The RJHSE-3381 is designed for 10/100/1000 Base-T Ethernet applications. It features a robust construction for reliable performance in demanding environments. The integrated magnetics include transmit and receive isolation transformers. The connector housing is typically made of durable plastic material. The contacts are gold-plated to ensure reliable electrical connection. It is designed for wave soldering processes. The operating temperature range is typically 0°C to +70°C. The shielded construction provides excellent EMI/RFI protection. The product is typically supplied in tray packaging. It is compatible with standard Ethernet cables and patch panels.

You May Also Be Interested in

Molex, LLC
Modular Jack, Right-Angle, Surface Mount, 6/6, Low Profile, Tape & Reel
Need more? Email Us
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $10.1032
Molex, LLC
Conn RJ-11 F 6 POS 2.04mm Solder RA Thru-Hole 4 Terminal 1 Port Cat 3 Tube
Lowest to $0.7819
Molex, LLC
Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Need more? Email Us
Molex, LLC
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Cat 5 Box/Tray
Lowest to $8.4652
Molex, LLC
Conn SDL RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port
Lowest to $9.3070
Molex, LLC
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Lowest to $7.7852
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $69.1880
Molex, LLC
Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4162 $51.2430
36+ $2.8030 $100.9080
56+ $2.7154 $152.0624
77+ $2.6278 $202.3406
99+ $2.5403 $251.4897
132+ $2.2775 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,691 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess