EN
  • EN
  • DE

85502-5007

Part No 85502-5007
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Right-Angle, Surface Mount, 6/6, Low Profile, Tape & Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Plating Gold
Color Black
Contact Material Brass, Copper
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin IE
Current Rating 1.5 A
Depth 18.1 mm
Flammability Rating UL94 V-0
Gender Female
Halogen Free Low Halogen
Housing Color Black
Housing Material Thermoplastic
Insulation Resistance 500 MΩ
Length 16.16 mm
Material Polyamide
Maximum Operating Temperature 80 °C
Max Voltage Rating (AC) 125 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Contacts 6
Number of Pins 6
Number of Ports 1
Number of Positions 6
Number of Positions Loaded 6
Orientation Right Angle
Packaging Cut Tape
Pitch 1.27 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination SMD/SMT
Voltage Rating 125 V
Voltage Rating (AC) 125 V
Width 11.5 mm
Win Source Part Number 1030257-85502-5007
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 85502-5007 CAD Model

Description

The 85502-5007 is a modular connector manufactured by Molex, LLC.

  • Packaging: Cut Tape
  • Win Source Part Number: 1030257-85502-5007
  • Positions: 6
  • Pitch: 1.27 mm
  • Color: Black
  • Positions Loaded: 6
  • Termination: SMD/SMT
  • Contact Material: Brass, Copper
  • Voltage Rating: 125 V
  • Current Rating: 1.5 A
  • Contacts: 6
  • Gender: Female
  • Length: 16.16 mm
  • Shielding: Unshielded
  • Housing Material: Thermoplastic
  • Orientation: Right Angle
  • Contact Plating: Gold
  • Housing Color: Black
  • Ports: 1
  • Body Plating: Gold
  • Contact Resistance: 20 mΩ
  • Material: Polyamide
  • Pins: 6
  • Plating: Tin
  • Width: 11.5 mm
  • Insulation Resistance: 500 MΩ
  • RoHS Compliance: Yes

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess