EN
  • EN
  • DE

LP621024DM-55LLF

Part No LP621024DM-55LLF
Manufacturer Amic
Catalog OEM Parts (J - L)
Description SRAM Chip Async Single 5V 1M-bit 128K x 8 55ns 32-Pin SOP W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969268-LP621024DM-55LLF
Categories OEM Parts(J-L)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP621024DM-55LLF CAD Model

Description

The LP621024DM-55LLF is a 1,048,576-bit (128K x 8) Static RAM (SRAM) manufactured by AMIC (Ardent Microelectronics Corporation). SRAM offers very fast access times and is commonly used in applications requiring high-speed data storage.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers.
  • Networking Equipment: Buffering data in routers, switches, and other networking devices.
  • Industrial Control Systems: High-speed data storage for real-time control applications.
  • Medical Devices: Used in medical imaging and diagnostic equipment.
  • Digital Signal Processing (DSP): Temporary storage for DSP algorithms.

Features

  • 1 Mbit Capacity: Provides 1,048,576 bits of storage.
  • Fast Access Time: 55ns access time (indicated by '-55' in the part number).
  • Low Power Consumption: Relatively low power consumption compared to DRAM.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • DIP Package: Dual In-Line Package for through-hole mounting.
  • Lead-Free: Compliant with RoHS directives, indicated by 'LLF' possibly signifying Lead-Less Finish.

Benefits

  • Fast Data Access: Enables high-speed data retrieval and storage.
  • Simple Interface: Easy to interface with microprocessors and microcontrollers.
  • Low Power Operation: Suitable for battery-powered or low-power applications.
  • High Reliability: SRAM typically offers high reliability and long lifespan.
  • TTL Compatibility: Generally TTL compatible inputs and outputs.

Additional Details

The LP621024DM-55LLF is a synchronous SRAM, implying standard asynchronous read and write cycles. The 'DM' in the part number may indicate specific features or packaging details, usually present in the datasheet. Its supply current consumption is important for low power usage calculations, specified by the operating and standby current values. Proper decoupling capacitors are recommended close to the power pins for stable operation and to minimize noise. The 55ns access time is the maximum time it takes for the SRAM to provide valid data after an address is applied. The datasheet provides detailed specifications, including timing diagrams, voltage levels, and temperature ranges. Newer systems often utilize faster and higher-density memory technologies, but SRAM remains valuable for applications requiring speed and simplicity.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Mini-Circuits
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Lattice Semiconductor Corporation
Lowest to $124.3230
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess