Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr AMD
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type OTP
Memory Size 150kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number XC17S15A
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 846003-XC17S15APD8I
Ultra Librarian 3D Model Ultra Librarian XC17S15APD8I CAD Model

Description

The XC17S15APD8I is a memory configuration prom for FPGAs.

  • Category: Integrated Circuits (ICs)
  • Packaging: Tube
  • Memory Size: 150kb
  • Programmable: Yes
  • Technology: OTP (One-Time Programmable)
  • Voltage Range: 3V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Mounting Type: Through-Hole
  • Package: 8-DIP
  • Status: Obsolete

You May Also Be Interested in

Amd
Need more? Email Us
ECAD model for XC17128ELPC20C
Amd
IC PROM IN SYST PRG 3.3V 20TSSOP
Lowest to $39.4106
ECAD model for XCF01SVO20C
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to $31.8499
ECAD model for AT17LV010-10PU
Amd
IC 3V PROM PROG 50K 8-SOIC
Need more? Email Us
ECAD model for XC17S05XLVO8I
Amd
IC PROM SER I-TEMP 256K 8-DIP
Lowest to $77.5643
ECAD model for XC17256EPD8I
Altera
IC CONFIG DEVICE 212KBIT 8DIP
Need more? Email Us
ECAD model for EPC1213PI8
Xilinx Inc.
IC SERIAL CFG PROM 256K 20-PLCC
Need more? Email Us
ECAD model for 17256EJC
Amd
CONFIG MEMORY, 2MX1, SERIAL
Need more? Email Us
ECAD model for XC1702LPC44I
Amd
IC PROM SER 5000 I-TEMP 8-DIP
Need more? Email Us
ECAD model for XC17S15APD8I

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention