Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 939198-XC1704LVQ44C
Ultra Librarian 3D Model Ultra Librarian XC1704LVQ44C CAD Model

Description

The XC1704LVQ44C is an integrated circuit memory chip designed for use in configuration Proms for FPGAs manufactured by AMD.

  • Category: Integrated circuits (ICs)
  • Market Status: Active
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmability: Not verified
  • ECCN: EAR99
  • Market Authenticity Threat: 53% threat of fake products in the open market
  • MSL: 3 (up to 168 hours of exposure to moisture)
  • REACH: Undefined by the vendor
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Amd
IC PROM SRL FOR 2M GATE 44-VQFP
Lowest to $116.5414
ECAD model for XC18V02VQ44C
Amd
IC PROM PROG C-TEMP 3.3V 8-DIP
Lowest to $600.6000
ECAD model for XC17S30XLPDG8C
Amd
CONFIG MEMORY, 2MX1, SERIAL
Need more? Email Us
ECAD model for XC1702LPC44I
Amd
CONFIG MEMORY, 32MX1, SERIAL
Lowest to $108.8239
ECAD model for XCF32PVO48C
Altera
IC CONFIG DEVICE 212KBIT 8DIP
Need more? Email Us
ECAD model for EPC1213PI8
Amd
IC PROM SER C-TEMP 3.3V 44-PLCC
Lowest to $53.0545
ECAD model for XC18V04PC44C
Amd
IC PROM SRL 128M GATE 64-FTBGA
Lowest to $655.2000
ECAD model for XCF128XFT64C
Amd
CONFIG MEMORY, 1MX1, SERIAL
Lowest to $3.6148
ECAD model for XC1701LPC20I
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
ECAD model for XC18V256SO20I

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention