Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Configuration PROMs for FPGAs
Mfr Amd
Series -
Package Tube
Product Status Obsolete
Programmable Type OTP
Memory Size 1.5Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number XC17S150A
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Standard Package 50 pcs
Win Source Part Number 1383878-XC17S150APD8I
Ultra Librarian 3D Model Ultra Librarian XC17S150APD8I CAD Model

Description

The Amd 1383878-XC17S150APD8I is a configuration PROM for FPGAs. 1383878-XC17S150APD8I.

  • Packaging: Tube
  • Memory Size: 1.5Mb
  • Programmable Type: OTP (One-Time Programmable)
  • Voltage - Supply: 3V ~ 3.6V
  • Mounting Type: Through Hole
  • Package / Case: 8-DIP (0.300", 7.62mm)
  • Supplier Device Package: 8-PDIP
  • Operating Temperature: -40°C ~ 85°C
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Standard Package: 50 Pieces

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
ECAD model for XC18V512SO20I
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
ECAD model for AT17LV020-10JI
Amd
IC PROM SRL FOR 2M GATE 44-VQFP
Lowest to $116.5414
ECAD model for XC18V02VQ44C
Amd
IC PROM SER 150000 I-TEMP 20SOIC
Lowest to $18.2605
ECAD model for XC17S150ASO20I
Microchip Technology
IC SERIAL CONFIG PROM 64K 8DIP
Need more? Email Us
ECAD model for AT17C65-10PC
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
ECAD model for XC18V256PC20C
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
ECAD model for AT17C512A-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
ECAD model for AT17LV002-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
ECAD model for AT17LV002A-10JU

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention