Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4, Cortex®-M7
Utilized IC / Part STM32H747
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Other Names 497-19505
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283960-STM32H747I-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32H747I-EVAL CAD Model

Description

The STM32H747I-EVAL evaluation board from STMicroelectronics is a high-end development platform that facilitates the exploration and development of the STM32H7 series microcontrollers. This board is specifically designed for the STM32H747XI microcontrollers, which are dual-core devices combining a high-performance ARM Cortex-M7 and a Cortex-M4 cores.

With a comprehensive range of features and peripherals, the STM32H747I-EVAL is an ideal choice for advanced applications requiring multi-core processing, such as real-time applications, digital signal processing, high-end embedded control, and graphics. It is also suitable for developing Internet of Things (IoT) and smart embedded systems.

Key Features:

  • Microcontroller: Equipped with the STM32H747XI dual-core microcontroller with ARM Cortex-M7 and Cortex-M4 cores, providing a high level of performance and efficiency.
  • Memory: Features external SDRAM, NOR Flash, NAND Flash, and FRAM for a wide range of storage and data retention options.
  • Connectivity: Offers a variety of connectivity options including Ethernet, USB OTG, CAN, and more, enabling extensive communication capabilities for diverse applications.
  • Display Interface: Comes with an LCD-TFT controller and supports a color LCD module, making it suitable for graphical user interfaces and display applications.
  • Audio: Includes an SAI (Serial Audio Interface) for high-quality audio applications.
  • Comprehensive Development Features: On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability, allowing for streamlined debugging and programming.
  • Expansion Support: Provides support for microSD card and multiple extension connectors for daughter boards or additional modules.
  • Power Management: Designed with flexible power supply options and power management for optimized power consumption.

The STM32H747I-EVAL evaluation board is accompanied by comprehensive software HAL library together with various packaged software examples, as well as direct support from the STMicroelectronics community. With its robust design and rich set of peripherals, the STM32H747I-EVAL is a versatile and reliable platform for complex and demanding development projects.

You May Also Be Interested in

Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
ECAD model for EV-SC594-SOM
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8
Infineon Technologies
BOOT KIT XMC1300 EVAL BRD
Need more? Email Us
ECAD model for KITXMC13BOOT001TOBO1
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention