EN
  • EN
  • DE

AT17C512A-10JC

Part No AT17C512A-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CONFIG PROM 512K 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C512
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565066-AT17C512A-10JC
Ultra Librarian 3D Model Ultra Librarian AT17C512A-10JC CAD Model

Description

Microchip Technology AT17C512A-10JC Product Overview

The AT17C512A-10JC is a high-performance, programmable Read-Only Memory (PROM) from Microchip Technology, designed to offer a flexible and reliable firmware storage solution for a wide range of applications. This device is part of the Atmel® AT17 Series of Configuration PROMs (Configurators) that are utilized to store configuration data for Field Programmable Gate Arrays (FPGAs) and other programmable logic devices.

Key Features

  • Memory Capacity: The AT17C512A-10JC comes with a memory size of 512 Kilobits, providing sufficient space for storing essential firmware and configuration settings for complex hardware designs.
  • Speed: This device boasts a high-speed operation with an access time of 10 nanoseconds, ensuring quick and efficient data retrieval, which is crucial for high-speed logic devices.
  • Package: The component is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier), offering a compact footprint and robust physical protection for the silicon die within.
  • Interface: It features a simple serial interface for programming the device, making it compatible with a wide array of FPGA programming tools and methodologies.
  • Low-Power Operation: Designed for low-power consumption, the AT17C512A-10JC is ideal for power-sensitive applications, contributing to overall system power efficiency.
  • Operating Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +85°C, ensuring stable performance in extreme conditions.

Applications

The AT17C512A-10JC is versatile and can be used in various applications where reliable and non-volatile storage of configuration data is critical. Common applications include:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT17C512A-10JC is no exception. It is manufactured to high standards, ensuring that each device meets the rigorous requirements for reliability and performance in professional and industrial environments. With Microchip's support and expertise in semiconductor solutions, customers can confidently integrate the AT17C512A-10JC into their designs.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess