EN
  • EN
  • DE

SM-K26-XCL2GC

Part No SM-K26-XCL2GC
Manufacturer Amd
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD SOM K26C ZYNQ MPSOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Module/Board Type FPGA Core
Core Processor ARM® Cortex®-A53
Co-Processor Arm® Cortex®-R5F
Speed 533MHz, 1.333GHz
Flash Size 16GB eMMC, 64MB QSPI
RAM Size 4GB
Connector Type 2 x 240 Pin
Size / Dimension 3.030" L x 2.360" W (77.00mm x 60.00mm)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637425-SM-K26-XCL2GC
Ultra Librarian 3D Model Ultra Librarian SM-K26-XCL2GC CAD Model

Description

N

You May Also Be Interested in

Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Digi International
MODULE RABBITCORE RCM3710
Need more? Email Us
Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Texas Instruments
MODULE TMP5704457 / * Embedded Module
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2580
Lowest to $14.3382
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us
Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess