EN
  • EN
  • DE

SC2200UFH-266BF

Part No SC2200UFH-266BF
Manufacturer Amd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026401-SC2200UFH-266BF
Categories OEM Parts( S )
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC2200UFH-266BF CAD Model

Description

The AMD SC2200UFH-266BF is a low popularity electronic component that is manufactured by AMD.

  • Description: The component is designed to provide high-performance computing capabilities to electronic devices.
  • Note: It is important to note that this component is an OEM part and has alternative parts available for cross-reference.
  • Recommendation: It is recommended to verify the authenticity of the component before purchasing it from the open market.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess